ERSAELECTRONICS PTE. LTD. 76V Operational Amplifier IC 687-MAX4081FASA+T

Description
Current Sense Amplifiers 76V, High-Side, Current-Sense Amplifiers Product overview: MAX4081FASA+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 76V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX4081FASA+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Sense Amplifiers 76V, High-Side, Current-Sense Amplifiers Product overview: MAX4081FASA+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 76V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX4081FASA+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
76V Operational Amplifier IC
687-MAX4081FASA+T
76V Operational Amplifier IC 687-MAX4081FASA+T
Current Sense Amplifiers 76V, High-Side, Current-Sense Amplifiers Product overview: MAX4081FASA+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 76V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX4081FASA+T can be used for catalog matching and distributor lookup.

Current Sense Amplifiers 76V, High-Side, Current-Sense Amplifiers Product overview: MAX4081FASA+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 76V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX4081FASA+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-MAX4081FASA+T
Product Name 76V Operational Amplifier IC
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Slew Rate 1.2 V/µs
Bandwidth 0.8000 MHz
Operating Temperature -40 C (-40 F)
View Details
800KHZ Operational Amplifier IC - 687-AD706JN - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 0.1500 V/µs
Bandwidth 0.8000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Slew Rate 13 V/µs
Bandwidth 0.0500 MHz
Operating Temperature 0 C (32 F)
View Details