ERSAELECTRONICS PTE. LTD. 1.5MHz Operational Amplifier IC 687-MAX40100ANT+T

Description
Operational Amplifiers - Op Amps Thin WLP, High-Efficiency, 1.5MHz Op Amp Product overview: MAX40100ANT+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX40100ANT+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Operational Amplifiers - Op Amps Thin WLP, High-Efficiency, 1.5MHz Op Amp Product overview: MAX40100ANT+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX40100ANT+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5MHz Operational Amplifier IC
687-MAX40100ANT+T
1.5MHz Operational Amplifier IC 687-MAX40100ANT+T
Operational Amplifiers - Op Amps Thin WLP, High-Efficiency, 1.5MHz Op Amp Product overview: MAX40100ANT+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX40100ANT+T can be used for catalog matching and distributor lookup.

Operational Amplifiers - Op Amps Thin WLP, High-Efficiency, 1.5MHz Op Amp Product overview: MAX40100ANT+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX40100ANT+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-MAX40100ANT+T
Product Name 1.5MHz Operational Amplifier IC
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) ? to 15 volts
Slew Rate 10 V/µs
View Details
Specs
Standards RoHS
Slew Rate 1.8 V/µs
Bandwidth 1 MHz
View Details
Specs
Standards RoHS
Supply Voltage (VS) 9 volts
Quiescent Current (IQ) 3400 to ? microamps
View Details
Specs
Slew Rate 3 V/µs
Bandwidth 0.0500 MHz
Operating Temperature 0 C (32 F)
View Details