The LTC6242 is a quad, low noise, rail-to-rail output CMOS operational amplifier with a 18MHz gain bandwidth product, 550nV peak-to-peak noise from 0.1Hz to 10Hz, input bias current of 1pA maximum, and offset voltage of 125μV maximum. It operates from a 2.8V to 6V supply and is available in a 16-lead plastic SSOP package. The LTC6242CGN#PBF variant is specified for an operating temperature range of 0°C to 70°C.
IC CMOS 4 CIRCUIT 16SSOP Product overview: LTC6242CGN#PBF from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LTC6242CGN#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 687-LTC6242CGN#PBF |
| Product Name | Operational Amplifier IC |
| Standards | RoHS |
| Supply Voltage (VS) | 2.8 to 6 volts |
| Slew Rate | 10 V/µs |
| Bandwidth | 18 MHz |