ERSAELECTRONICS PTE. LTD. 6V Operational Amplifier IC 687-LTC6240CS5#PBF

Description
Op Amp Single Low Noise Amplifier R-R O/P 6V 5-Pin TSOT-23 T/R Product overview: LTC6240CS5#PBF from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LTC6240CS5#PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Op Amp Single Low Noise Amplifier R-R O/P 6V 5-Pin TSOT-23 T/R Product overview: LTC6240CS5#PBF from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LTC6240CS5#PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V Operational Amplifier IC
687-LTC6240CS5#PBF
6V Operational Amplifier IC 687-LTC6240CS5#PBF
Op Amp Single Low Noise Amplifier R-R O/P 6V 5-Pin TSOT-23 T/R Product overview: LTC6240CS5#PBF from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LTC6240CS5#PBF can be used for catalog matching and distributor lookup.

Op Amp Single Low Noise Amplifier R-R O/P 6V 5-Pin TSOT-23 T/R Product overview: LTC6240CS5#PBF from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LTC6240CS5#PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-LTC6240CS5#PBF
Product Name 6V Operational Amplifier IC
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Quiescent Current (IQ) 200 to ? microamps
Slew Rate 1.8 V/µs
View Details
Specs
Slew Rate 24 V/µs
Bandwidth 4 MHz
Operating Temperature 0 C (32 F)
View Details
10MHZ Operational Amplifier IC - 687-5962-8851302HA - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 52 V/µs
Bandwidth 10 MHz
View Details
Specs
Operating Temperature -55 C (-67 F)
Package Type Bulk
View Details