ERSAELECTRONICS PTE. LTD. 30V 60V SOIC Operational Amplifier IC 687-LTC2057HVIS8#TRPBF

Description
Op Amp Single Auto Zero/Chopper R-R O/P ±30V/60V 8-Pin SOIC N T/R Product overview: LTC2057HVIS8#TRPBF from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 60V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 30V, 60V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LTC2057HVIS8#TRP BF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Op Amp Single Auto Zero/Chopper R-R O/P ±30V/60V 8-Pin SOIC N T/R Product overview: LTC2057HVIS8#TRPBF from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 60V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 30V, 60V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LTC2057HVIS8#TRP BF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 60V SOIC Operational Amplifier IC
687-LTC2057HVIS8#TRPBF
30V 60V SOIC Operational Amplifier IC 687-LTC2057HVIS8#TRPBF
Op Amp Single Auto Zero/Chopper R-R O/P ±30V/60V 8-Pin SOIC N T/R Product overview: LTC2057HVIS8#TRPBF from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 60V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 30V, 60V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LTC2057HVIS8#TRP BF can be used for catalog matching and distributor lookup.

Op Amp Single Auto Zero/Chopper R-R O/P ±30V/60V 8-Pin SOIC N T/R Product overview: LTC2057HVIS8#TRPBF from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 60V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 30V, 60V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LTC2057HVIS8#TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-LTC2057HVIS8#TRPBF
Product Name 30V 60V SOIC Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 4.75 to 60 volts
Quiescent Current (IQ) 1350 to ? microamps
Bandwidth 1.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Slew Rate 1.2 V/µs
Bandwidth 1 MHz
View Details
Specs
Standards RoHS
Slew Rate 275 V/µs
Bandwidth 35 MHz
View Details
Specs
Slew Rate 3 V/µs
Bandwidth 0.0500 MHz
Operating Temperature -55 C (-67 F)
View Details
Operational Amplifier IC - 687-AD606JRZ-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 4.5 volts
Bandwidth 50 MHz
View Details