The LTC1051CN8 is a dual, zero-drift operational amplifier with integrated capacitors, designed for high-precision applications such as thermocouple amplifiers, electronic scales, and medical instrumentation. It comes in an 8-lead standard plastic DIP package and operates from a single 4.75V to 16V supply. The device has a maximum offset voltage of 5µV, an offset drift of 0.05µV/°C, and a typical input noise of 1.5µV P-P (0.1Hz to 10Hz). It provides a gain bandwidth product of 2.5MHz, a slew rate of 4V/µs, and consumes 1mA per amplifier. The input common mode range includes ground, and the output swings to ground. It is pin-compatible with standard dual op amps and offers a typical overload recovery time of 3ms. The part meets the LTC1051C grade specifications and is RoHS compliant.
IC OPAMP ZER-DRIFT 2CIRC 8DIP Product overview: LTC1051CN8 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LTC1051CN8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 687-LTC1051CN8 |
| Product Name | Operational Amplifier IC |
| Slew Rate | 4 V/µs |