The LT6600IDF-2.5#PBF is a differential amplifier with an integrated 4th order 2.5MHz lowpass filter designed for antialiasing and smoothing in high-speed ADC and DAC applications. It is housed in a 12-lead (4mm × 4mm) plastic DFN package with an exposed pad connected to V- that must be soldered to the PCB. The device operates over a specified temperature range of −40°C to 85°C, supports supply voltages of 3V, 5V, or ±5V, and provides differential inputs and outputs. Filter passband ripple is maximally ±0.6dB at 2.5MHz cutoff, and the inband signal-to-noise ratio is 86dB with a 3V supply and 1V RMS output. Distortion is 95dBc for the 2nd harmonic and 88dBc for the 3rd at 1MHz into an 800Ω load. Output differential swing is 5.1V to 5.5V peak-to-peak with a 3V supply. Input-referred differential offset is 3mV to 13mV with a 3V supply and 4V/V gain.
IC OPAMP DIFF 1 CIRCUIT 12DFN Product overview: LT6600IDF-2.5#PBF from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT6600IDF-2.5#PB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 687-LT6600IDF-2.5#PBF |
| Product Name | Operational Amplifier IC |
| Standards | RoHS |