The LT6237 is a dual low-noise, rail-to-rail output operational amplifier designed for driving high-speed SAR ADCs and low-noise signal processing applications. It features a 215MHz gain-bandwidth product, 1.1nV/√Hz input noise voltage density, 3.5mA supply current per amplifier, and a 70V/µs slew rate. The LT6237IMS8#TRPBF variant is housed in an 8-lead plastic MSOP package, operates over a specified temperature range of -40°C to 85°C, and is specified for supply voltages from 3V to 12.6V. The output swings within 50mV of the supply rails to maximize dynamic range. Offset voltage is specified at a maximum of 350µV for the MSOP package variant. The device includes a shutdown feature in other variants, but this is not activated in the MSOP package variant.
IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: LT6237IMS8#TRPBF from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT6237IMS8#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 687-LT6237IMS8#TRPBF |
| Product Name | Operational Amplifier IC |
| Standards | RoHS |
| Supply Voltage (VS) | 3 to 12.6 volts |
| Slew Rate | 70 V/µs |
| Bandwidth | 215 MHz |