The LT6210IS6#TRMPBF is a single programmable supply current, rail-to-rail output current feedback amplifier in a 6-lead TSOT-23 package. It operates from a single 3V to 12V supply or dual ±1.5V to ±6V supplies, with a programmable quiescent current ranging from 300µA to 6mA per amplifier, corresponding to a bandwidth from 10MHz to 200MHz. The amplifier features a 700V/µs slew rate, ±75mA minimum output current drive, and a rail-to-rail output swing of 0.05V to 2.85V on a 3V supply. It is specified for operation over the -40°C to 85°C temperature range. The part includes C-Load™ compensation for stable driving of capacitive loads and exhibits low distortion with -70dB HD2 and -75dB HD3 at 1MHz with a 2V P-P signal.
IC OPAMP CFA 1 CIRCUIT TSOT23-6 Product overview: LT6210IS6#TRMPBF from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT6210IS6#TRMPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 687-LT6210IS6#TRMPBF |
| Product Name | Operational Amplifier IC |
| Standards | RoHS |
| Supply Voltage (VS) | 3 to 13.2 volts |
| Slew Rate | 700 V/µs |