The LT6011AIS8#PBF is a dual precision operational amplifier in an 8-lead plastic SO package, designed for low power, high precision applications such as thermocouple and photo diode amplifiers. It operates from 2.7V to ±18V supplies with a supply current of 135µA per amplifier, featuring a maximum offset voltage of 60µV, input bias current of 300pA, and rail-to-rail output swing. The device has a maximum offset voltage drift of 0.8µV/°C and input noise of 14nV/√Hz, and is specified for operation from -40°C to 85°C. The part includes an A-grade version with tighter offset voltage specifications.
IC OPAMP GP 2 CIRCUIT 8SO Product overview: LT6011AIS8#PBF from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT6011AIS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 687-LT6011AIS8#PBF |
| Product Name | Operational Amplifier IC |
| Standards | RoHS |
| Supply Voltage (VS) | 2.4 to 40 volts |
| Slew Rate | 0.1100 V/µs |