ERSAELECTRONICS PTE. LTD. Low-Power 80MHz 25V Operational Amplifier IC 687-LT1800IS5#PBF

Description
Precision Amplifiers LT1800 - 80MHz, 25V/- s Low Power Rail-to-Rail Input and Output Precision Op Amp Product overview: LT1800IS5#PBF from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 80MHz, 25V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 80MHz, 25V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1800IS5#PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Precision Amplifiers LT1800 - 80MHz, 25V/- s Low Power Rail-to-Rail Input and Output Precision Op Amp Product overview: LT1800IS5#PBF from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 80MHz, 25V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 80MHz, 25V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1800IS5#PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power 80MHz 25V Operational Amplifier IC - 687-LT1800IS5#PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 80MHz 25V Operational Amplifier IC
687-LT1800IS5#PBF
Low-Power 80MHz 25V Operational Amplifier IC 687-LT1800IS5#PBF
Precision Amplifiers LT1800 - 80MHz, 25V/- s Low Power Rail-to-Rail Input and Output Precision Op Amp Product overview: LT1800IS5#PBF from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 80MHz, 25V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 80MHz, 25V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1800IS5#PBF can be used for catalog matching and distributor lookup.

Precision Amplifiers LT1800 - 80MHz, 25V/- s Low Power Rail-to-Rail Input and Output Precision Op Amp Product overview: LT1800IS5#PBF from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 80MHz, 25V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 80MHz, 25V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1800IS5#PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-LT1800IS5#PBF
Product Name Low-Power 80MHz 25V Operational Amplifier IC
Package Type Tape & Reel (TR) Cut Tape (CT)
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-AD625BDZ - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 5 V/µs
Bandwidth 25 MHz
View Details
Specs
Standards RoHS
Slew Rate 2 V/µs
Operating Temperature -40 C (-40 F)
View Details
Operational Amplifier IC - 687-AD625SD/883B - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 5 V/µs
Bandwidth 25 MHz
View Details