ERSAELECTRONICS PTE. LTD. Dual 18V 36V Operational Amplifier IC 687-LT1630CN8

Description
Op Amp Dual Precision Amplifier R-R I/O ±18V/36V 8-Pin PDIP N Product overview: LT1630CN8 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1630CN8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Op Amp Dual Precision Amplifier R-R I/O ±18V/36V 8-Pin PDIP N Product overview: LT1630CN8 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1630CN8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 18V 36V Operational Amplifier IC
687-LT1630CN8
Dual 18V 36V Operational Amplifier IC 687-LT1630CN8
Op Amp Dual Precision Amplifier R-R I/O ±18V/36V 8-Pin PDIP N Product overview: LT1630CN8 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1630CN8 can be used for catalog matching and distributor lookup.

Op Amp Dual Precision Amplifier R-R I/O ±18V/36V 8-Pin PDIP N Product overview: LT1630CN8 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1630CN8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-LT1630CN8
Product Name Dual 18V 36V Operational Amplifier IC
Bandwidth 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 2.3 volts
Slew Rate 1.2 V/µs
View Details
Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 170 V/µs
View Details
Specs
Slew Rate 275 V/µs
Bandwidth 35 MHz
Operating Temperature 0 C (32 F)
View Details
Operational Amplifier IC - 687-AD510SH/883B - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type Bulk
View Details