The LT1621 is a dual-function current sense amplifier designed for high-performance battery charging circuits, integrating two independent current control loops for simultaneous load and input current sensing. It operates with a common mode input range of 0V to 32V and is suitable for NiCd, NiMH, lead-acid, and lithium-ion battery charging applications. The device is housed in a 16-lead plastic SSOP package and operates over an industrial temperature range of -40°C to 85°C. It features programmable current monitoring, a level-shifted current sense output for compatibility with current mode PWM controllers, and can achieve efficiencies greater than 96% in charger applications. The PROG2 pin provides an end-of-charge notification output, and the device supports output currents exceeding 10A.
IC CURR SENSE 2 CIRCUIT 16SSOP Product overview: LT1621CGN#PBF from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1621CGN#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 687-LT1621CGN#PBF |
| Product Name | Operational Amplifier IC |
| Standards | RoHS |