ERSAELECTRONICS PTE. LTD. Low-Power 15V 30V Operational Amplifier IC 687-LT1217CN8

Description
Op Amp Single Low Power Amplifier ±15V/30V 8-Pin PDIP N Product overview: LT1217CN8 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 15V, 30V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 15V, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1217CN8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Op Amp Single Low Power Amplifier ±15V/30V 8-Pin PDIP N Product overview: LT1217CN8 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 15V, 30V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 15V, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1217CN8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 15V 30V Operational Amplifier IC
687-LT1217CN8
Low-Power 15V 30V Operational Amplifier IC 687-LT1217CN8
Op Amp Single Low Power Amplifier ±15V/30V 8-Pin PDIP N Product overview: LT1217CN8 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 15V, 30V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 15V, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1217CN8 can be used for catalog matching and distributor lookup.

Op Amp Single Low Power Amplifier ±15V/30V 8-Pin PDIP N Product overview: LT1217CN8 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 15V, 30V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 15V, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1217CN8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-LT1217CN8
Product Name Low-Power 15V 30V Operational Amplifier IC
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 2.3 volts
Slew Rate 1.2 V/µs
View Details
Specs
Standards RoHS
Slew Rate 10 V/µs
Bandwidth 2 MHz
View Details
Specs
Slew Rate 3 V/µs
Bandwidth 0.0500 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Standards RoHS
Slew Rate 0.3000 V/µs
Bandwidth 0.6000 MHz
View Details