ERSAELECTRONICS PTE. LTD. Quad 18V 36V SOIC Operational Amplifier IC 687-LT1214CS#PBF

Description
Op Amp Quad Precision Amplifier ±18V/36V 16-Pin SOIC N Tube Product overview: LT1214CS#PBF from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 18V, 36V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1214CS#PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Op Amp Quad Precision Amplifier ±18V/36V 16-Pin SOIC N Tube Product overview: LT1214CS#PBF from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 18V, 36V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1214CS#PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 18V 36V SOIC Operational Amplifier IC
687-LT1214CS#PBF
Quad 18V 36V SOIC Operational Amplifier IC 687-LT1214CS#PBF
Op Amp Quad Precision Amplifier ±18V/36V 16-Pin SOIC N Tube Product overview: LT1214CS#PBF from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 18V, 36V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1214CS#PBF can be used for catalog matching and distributor lookup.

Op Amp Quad Precision Amplifier ±18V/36V 16-Pin SOIC N Tube Product overview: LT1214CS#PBF from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 18V, 36V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1214CS#PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-LT1214CS#PBF
Product Name Quad 18V 36V SOIC Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 2.5 to 36 volts
Bandwidth 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 12 volts
Slew Rate 2 V/µs
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2.2 volts
Slew Rate 0.0600 V/µs
View Details
Operational Amplifier IC - 687-AD210AN - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) ? to 16.5 volts
Slew Rate 1 V/µs
Bandwidth 0.0200 MHz
View Details
Specs
Standards RoHS
Supply Voltage (VS) 10.8 volts
Slew Rate 2 V/µs
View Details