ERSAELECTRONICS PTE. LTD. Dual 22V Operational Amplifier IC 687-LT1124ACN8

Description
Op Amp Dual Low Noise Amplifier ±22V 8-Pin PDIP N Product overview: LT1124ACN8 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1124ACN8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Op Amp Dual Low Noise Amplifier ±22V 8-Pin PDIP N Product overview: LT1124ACN8 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1124ACN8 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 22V Operational Amplifier IC
687-LT1124ACN8
Dual 22V Operational Amplifier IC 687-LT1124ACN8
Op Amp Dual Low Noise Amplifier ±22V 8-Pin PDIP N Product overview: LT1124ACN8 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1124ACN8 can be used for catalog matching and distributor lookup.

Op Amp Dual Low Noise Amplifier ±22V 8-Pin PDIP N Product overview: LT1124ACN8 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1124ACN8 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-LT1124ACN8
Product Name Dual 22V Operational Amplifier IC
Bandwidth 12.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Slew Rate 275 V/µs
Bandwidth 90 MHz
Operating Temperature -40 C (-40 F)
View Details
Operational Amplifier IC - 687-AD625CDZ - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 5 V/µs
Bandwidth 25 MHz
View Details
Dual 3V 6V Operational Amplifier IC - 687-AD22037Z-RL7 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 3 to 6 volts
Bandwidth 0.0025 MHz
View Details