ERSAELECTRONICS PTE. LTD. Dual 18V Operational Amplifier IC 687-LF412MJ8/883

Description
Op Amp Dual Precision Amplifier ±18V 8-Pin CDIP N Product overview: LF412MJ8/883 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF412MJ8/883 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Op Amp Dual Precision Amplifier ±18V 8-Pin CDIP N Product overview: LF412MJ8/883 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF412MJ8/883 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 18V Operational Amplifier IC - 687-LF412MJ8/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 18V Operational Amplifier IC
687-LF412MJ8/883
Dual 18V Operational Amplifier IC 687-LF412MJ8/883
Op Amp Dual Precision Amplifier ±18V 8-Pin CDIP N Product overview: LF412MJ8/883 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF412MJ8/883 can be used for catalog matching and distributor lookup.

Op Amp Dual Precision Amplifier ±18V 8-Pin CDIP N Product overview: LF412MJ8/883 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF412MJ8/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-LF412MJ8/883
Product Name Dual 18V Operational Amplifier IC
Bandwidth 5.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bandwidth 350 MHz
Operating Temperature 0 C (32 F)
Package Type Tube
View Details
Operational Amplifier IC - 687-AD606JR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
Package Type Tape & Reel (TR)
View Details
Operational Amplifier IC - 687-AD215AY - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 6 V/µs
Bandwidth 0.1200 MHz
View Details
Specs
Standards RoHS
Slew Rate 20 V/µs
Bandwidth 4 MHz
View Details