ERSAELECTRONICS PTE. LTD. 8V SOIC Operational Amplifier IC 687-ICL7650BCSD

Description
IC OPAMP CHOPPER/STABLE 14-SOIC / Op Amp Single Chopper Amplifier ±8V 14-Pin SOIC N Product overview: ICL7650BCSD from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7650BCSD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP CHOPPER/STABLE 14-SOIC / Op Amp Single Chopper Amplifier ±8V 14-Pin SOIC N Product overview: ICL7650BCSD from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7650BCSD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8V SOIC Operational Amplifier IC - 687-ICL7650BCSD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8V SOIC Operational Amplifier IC
687-ICL7650BCSD
8V SOIC Operational Amplifier IC 687-ICL7650BCSD
IC OPAMP CHOPPER/STABLE 14-SOIC / Op Amp Single Chopper Amplifier ±8V 14-Pin SOIC N Product overview: ICL7650BCSD from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7650BCSD can be used for catalog matching and distributor lookup.

IC OPAMP CHOPPER/STABLE 14-SOIC / Op Amp Single Chopper Amplifier ±8V 14-Pin SOIC N Product overview: ICL7650BCSD from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7650BCSD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-ICL7650BCSD
Product Name 8V SOIC Operational Amplifier IC
Bandwidth 2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Slew Rate 13 V/µs
Bandwidth 0.0500 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2 volts
Slew Rate 0.1000 V/µs
View Details
Specs
Standards RoHS
Supply Voltage (VS) 4 volts
Quiescent Current (IQ) 1200 to ? microamps
View Details
Specs
Standards RoHS
Supply Voltage (VS) 10.8 volts
Slew Rate 2 V/µs
View Details