ERSAELECTRONICS PTE. LTD. SMD 1000V 2.0A Operational Amplifier IC 687-GU2K

Description
SURFACE MOUNT FAST SWITCHING RECTIFIER VOLTAGE:50 TO 1000V CURRENT:2.0A Product overview: GU2K from Gulf Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000V, 2.0A. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 1000V, 2.0A, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-GU2K can be used for catalog matching and distributor lookup.
Request a Quote
Description
SURFACE MOUNT FAST SWITCHING RECTIFIER VOLTAGE:50 TO 1000V CURRENT:2.0A Product overview: GU2K from Gulf Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000V, 2.0A. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 1000V, 2.0A, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-GU2K can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 1000V 2.0A Operational Amplifier IC - 687-GU2K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1000V 2.0A Operational Amplifier IC
687-GU2K
SMD 1000V 2.0A Operational Amplifier IC 687-GU2K
SURFACE MOUNT FAST SWITCHING RECTIFIER VOLTAGE:50 TO 1000V CURRENT:2.0A Product overview: GU2K from Gulf Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000V, 2.0A. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 1000V, 2.0A, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-GU2K can be used for catalog matching and distributor lookup.

SURFACE MOUNT FAST SWITCHING RECTIFIER VOLTAGE:50 TO 1000V CURRENT:2.0A Product overview: GU2K from Gulf Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000V, 2.0A. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 1000V, 2.0A, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-GU2K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-GU2K
Product Name SMD 1000V 2.0A Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Bulk
View Details
Specs
Slew Rate 1.2 V/µs
Bandwidth 1 MHz
Operating Temperature -40 C (-40 F)
View Details
Operational Amplifier IC - 687-AD526BDZ - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 4.5 volts
Slew Rate 24 V/µs
View Details
Specs
Standards RoHS
Slew Rate 3 V/µs
Bandwidth 1.5 MHz
View Details