ERSAELECTRONICS PTE. LTD. Dual 1MHz Operational Amplifier IC 687-DIO358MP8

Description
Operational Amplifiers - Op Amps Dual Channel Rail-to-Rail I/O, 1MHz Amplifier Product overview: DIO358MP8 from DIOO Microcircuits is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-DIO358MP8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Operational Amplifiers - Op Amps Dual Channel Rail-to-Rail I/O, 1MHz Amplifier Product overview: DIO358MP8 from DIOO Microcircuits is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-DIO358MP8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1MHz Operational Amplifier IC
687-DIO358MP8
Dual 1MHz Operational Amplifier IC 687-DIO358MP8
Operational Amplifiers - Op Amps Dual Channel Rail-to-Rail I/O, 1MHz Amplifier Product overview: DIO358MP8 from DIOO Microcircuits is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-DIO358MP8 can be used for catalog matching and distributor lookup.

Operational Amplifiers - Op Amps Dual Channel Rail-to-Rail I/O, 1MHz Amplifier Product overview: DIO358MP8 from DIOO Microcircuits is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-DIO358MP8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-DIO358MP8
Product Name Dual 1MHz Operational Amplifier IC
Supply Voltage (VS) 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 275 V/µs
View Details
Specs
Slew Rate 170 V/µs
Bandwidth 40 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Slew Rate 0.1200 V/µs
Bandwidth 0.3000 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Standards RoHS
Slew Rate 5 V/µs
Bandwidth 1 MHz
View Details