ERSAELECTRONICS PTE. LTD. 1.4MHz 60uA Operational Amplifier IC 687-DIO3582MP8

Description
Operational Amplifiers - Op Amps 1.4MHz, 60uA, Rail-to-Rail CMOS Operational Amplifier Product overview: DIO3582MP8 from DIOO Microcircuits is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 60uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4MHz, 60uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-DIO3582MP8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Operational Amplifiers - Op Amps 1.4MHz, 60uA, Rail-to-Rail CMOS Operational Amplifier Product overview: DIO3582MP8 from DIOO Microcircuits is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 60uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4MHz, 60uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-DIO3582MP8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.4MHz 60uA Operational Amplifier IC - 687-DIO3582MP8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.4MHz 60uA Operational Amplifier IC
687-DIO3582MP8
1.4MHz 60uA Operational Amplifier IC 687-DIO3582MP8
Operational Amplifiers - Op Amps 1.4MHz, 60uA, Rail-to-Rail CMOS Operational Amplifier Product overview: DIO3582MP8 from DIOO Microcircuits is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 60uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4MHz, 60uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-DIO3582MP8 can be used for catalog matching and distributor lookup.

Operational Amplifiers - Op Amps 1.4MHz, 60uA, Rail-to-Rail CMOS Operational Amplifier Product overview: DIO3582MP8 from DIOO Microcircuits is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 60uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4MHz, 60uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-DIO3582MP8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-DIO3582MP8
Product Name 1.4MHz 60uA Operational Amplifier IC
Supply Voltage (VS) 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Slew Rate 120 V/µs
Bandwidth 20 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Standards RoHS
Slew Rate 22 V/µs
Bandwidth 4.7 MHz
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2.3 volts
Slew Rate 1.2 V/µs
View Details