ERSAELECTRONICS PTE. LTD. Dual 15V SOIC Operational Amplifier IC 687-ADTL082R

Description
Low Cost JFET Input Operational Amplifiers / Op Amp Dual Low Cost Amplifier ±15V 8-Pin SOIC N Product overview: ADTL082R from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ADTL082R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Low Cost JFET Input Operational Amplifiers / Op Amp Dual Low Cost Amplifier ±15V 8-Pin SOIC N Product overview: ADTL082R from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ADTL082R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 15V SOIC Operational Amplifier IC - 687-ADTL082R - ERSAELECTRONICS PTE. LTD.
Singapore
Dual 15V SOIC Operational Amplifier IC
687-ADTL082R
Dual 15V SOIC Operational Amplifier IC 687-ADTL082R
Low Cost JFET Input Operational Amplifiers / Op Amp Dual Low Cost Amplifier ±15V 8-Pin SOIC N Product overview: ADTL082R from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ADTL082R can be used for catalog matching and distributor lookup.

Low Cost JFET Input Operational Amplifiers / Op Amp Dual Low Cost Amplifier ±15V 8-Pin SOIC N Product overview: ADTL082R from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ADTL082R can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-ADTL082R
Product Name Dual 15V SOIC Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Slew Rate 275 V/µs
Bandwidth 35 MHz
Operating Temperature -40 C (-40 F)
View Details
Operational Amplifier IC - 687-AD524SD/883B - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 5 V/µs
Bandwidth 1 MHz
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2.5 volts
Slew Rate 2.1 V/µs
View Details
Operational Amplifier IC - 687-AD624BDZ - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 15 volts
Slew Rate 5 V/µs
View Details