ERSAELECTRONICS PTE. LTD. Automotive 28V SOT-23 Operational Amplifier IC 687-ADM4073WFWRJZ-RL7

Description
SP Amp Current Sense Amp Single 28V Automotive 6-Pin SOT-23 T/R Product overview: ADM4073WFWRJZ-RL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 28V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 28V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ADM4073WFWRJZ-RL 7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SP Amp Current Sense Amp Single 28V Automotive 6-Pin SOT-23 T/R Product overview: ADM4073WFWRJZ-RL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 28V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 28V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ADM4073WFWRJZ-RL 7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 28V SOT-23 Operational Amplifier IC - 687-ADM4073WFWRJZ-RL7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 28V SOT-23 Operational Amplifier IC
687-ADM4073WFWRJZ-RL7
Automotive 28V SOT-23 Operational Amplifier IC 687-ADM4073WFWRJZ-RL7
SP Amp Current Sense Amp Single 28V Automotive 6-Pin SOT-23 T/R Product overview: ADM4073WFWRJZ-RL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 28V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 28V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ADM4073WFWRJZ-RL 7 can be used for catalog matching and distributor lookup.

SP Amp Current Sense Amp Single 28V Automotive 6-Pin SOT-23 T/R Product overview: ADM4073WFWRJZ-RL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 28V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 28V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ADM4073WFWRJZ-RL7 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-ADM4073WFWRJZ-RL7
Product Name Automotive 28V SOT-23 Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Slew Rate 8 V/µs
Bandwidth 6.5 MHz
View Details
Specs
Standards RoHS
Supply Voltage (VS) 4.5 volts
Quiescent Current (IQ) 3400 to ? microamps
View Details
Specs
Standards RoHS
Slew Rate 0.3000 V/µs
Bandwidth 0.6000 MHz
View Details