ERSAELECTRONICS PTE. LTD. 54MHz 865MHz Operational Amplifier IC 687-ADA4302-4ACP-RL7

Description
Active RF Splitter / Splitter 1-IN 4-OUT 54MHz to 865MHz 5dB 20-Pin LFCSP EP T/R Product overview: ADA4302-4ACP-RL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 54MHz, 865MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 54MHz, 865MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ADA4302-4ACP-RL7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Active RF Splitter / Splitter 1-IN 4-OUT 54MHz to 865MHz 5dB 20-Pin LFCSP EP T/R Product overview: ADA4302-4ACP-RL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 54MHz, 865MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 54MHz, 865MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ADA4302-4ACP-RL7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
54MHz 865MHz Operational Amplifier IC - 687-ADA4302-4ACP-RL7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
54MHz 865MHz Operational Amplifier IC
687-ADA4302-4ACP-RL7
54MHz 865MHz Operational Amplifier IC 687-ADA4302-4ACP-RL7
Active RF Splitter / Splitter 1-IN 4-OUT 54MHz to 865MHz 5dB 20-Pin LFCSP EP T/R Product overview: ADA4302-4ACP-RL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 54MHz, 865MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 54MHz, 865MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ADA4302-4ACP-RL7 can be used for catalog matching and distributor lookup.

Active RF Splitter / Splitter 1-IN 4-OUT 54MHz to 865MHz 5dB 20-Pin LFCSP EP T/R Product overview: ADA4302-4ACP-RL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 54MHz, 865MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 54MHz, 865MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ADA4302-4ACP-RL7 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-ADA4302-4ACP-RL7
Product Name 54MHz 865MHz Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Slew Rate 0.0600 V/µs
Bandwidth 0.0800 MHz
Operating Temperature -40 C (-40 F)
View Details
Operational Amplifier IC - 687-AD524BDZ - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 15 volts
Slew Rate 5 V/µs
View Details
Specs
Slew Rate 1.8 V/µs
Bandwidth 1 MHz
Operating Temperature -55 C (-67 F)
View Details
Operational Amplifier IC - 687-AD624SD/883B - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 5 V/µs
Bandwidth 25 MHz
View Details