ERSAELECTRONICS PTE. LTD. Dual 10MHZ 7V Operational Amplifier IC 687-ADA4099-2BCPZ

Description
DUAL PRECISION 10MHZ, 7V/US OTT Product overview: ADA4099-2BCPZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHZ, 7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHZ, 7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ADA4099-2BCPZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DUAL PRECISION 10MHZ, 7V/US OTT Product overview: ADA4099-2BCPZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHZ, 7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHZ, 7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ADA4099-2BCPZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 10MHZ 7V Operational Amplifier IC - 687-ADA4099-2BCPZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 10MHZ 7V Operational Amplifier IC
687-ADA4099-2BCPZ
Dual 10MHZ 7V Operational Amplifier IC 687-ADA4099-2BCPZ
DUAL PRECISION 10MHZ, 7V/US OTT Product overview: ADA4099-2BCPZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHZ, 7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHZ, 7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ADA4099-2BCPZ can be used for catalog matching and distributor lookup.

DUAL PRECISION 10MHZ, 7V/US OTT Product overview: ADA4099-2BCPZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHZ, 7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHZ, 7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ADA4099-2BCPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-ADA4099-2BCPZ
Product Name Dual 10MHZ 7V Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 3.15 to 50 volts
Quiescent Current (IQ) 3200 to ? microamps
Slew Rate 5.5 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-AD202KN - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 15 volts
Bandwidth 0.0020 MHz
View Details
Specs
Slew Rate 0.1500 V/µs
Bandwidth 0.8000 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Slew Rate 0.1500 V/µs
Bandwidth 0.8000 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Slew Rate 275 V/µs
Bandwidth 35 MHz
Operating Temperature 0 C (32 F)
View Details