ERSAELECTRONICS PTE. LTD. Dual 10MHZ 7V Operational Amplifier IC 687-ADA4099-2BCPZ-RL7

Description
DUAL PRECISION 10MHZ, 7V/US OTT Product overview: ADA4099-2BCPZ-RL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHZ, 7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHZ, 7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ADA4099-2BCPZ-RL 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DUAL PRECISION 10MHZ, 7V/US OTT Product overview: ADA4099-2BCPZ-RL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHZ, 7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHZ, 7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ADA4099-2BCPZ-RL 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 10MHZ 7V Operational Amplifier IC - 687-ADA4099-2BCPZ-RL7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 10MHZ 7V Operational Amplifier IC
687-ADA4099-2BCPZ-RL7
Dual 10MHZ 7V Operational Amplifier IC 687-ADA4099-2BCPZ-RL7
DUAL PRECISION 10MHZ, 7V/US OTT Product overview: ADA4099-2BCPZ-RL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHZ, 7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHZ, 7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ADA4099-2BCPZ-RL 7 can be used for catalog matching and distributor lookup.

DUAL PRECISION 10MHZ, 7V/US OTT Product overview: ADA4099-2BCPZ-RL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHZ, 7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHZ, 7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ADA4099-2BCPZ-RL7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-ADA4099-2BCPZ-RL7
Product Name Dual 10MHZ 7V Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 3.15 to 50 volts
Quiescent Current (IQ) 3200 to ? microamps
Slew Rate 5.5 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-AD526BDZ - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 4.5 volts
Slew Rate 24 V/µs
View Details
Specs
Standards RoHS
Slew Rate 275 V/µs
Bandwidth 35 MHz
View Details
Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 2.1 V/µs
View Details
Operational Amplifier IC - 687-AD202JY - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Bandwidth 0.0020 MHz
Operating Temperature -40 C (-40 F)
View Details