ERSAELECTRONICS PTE. LTD. Dual 1MHZ 1V Operational Amplifier IC 687-ADA4098-2HRZ

Description
DUAL PRECISION, 1MHZ, 1V/US OTT Product overview: ADA4098-2HRZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHZ, 1V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHZ, 1V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ADA4098-2HRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DUAL PRECISION, 1MHZ, 1V/US OTT Product overview: ADA4098-2HRZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHZ, 1V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHZ, 1V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ADA4098-2HRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1MHZ 1V Operational Amplifier IC
687-ADA4098-2HRZ
Dual 1MHZ 1V Operational Amplifier IC 687-ADA4098-2HRZ
DUAL PRECISION, 1MHZ, 1V/US OTT Product overview: ADA4098-2HRZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHZ, 1V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHZ, 1V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ADA4098-2HRZ can be used for catalog matching and distributor lookup.

DUAL PRECISION, 1MHZ, 1V/US OTT Product overview: ADA4098-2HRZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHZ, 1V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHZ, 1V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ADA4098-2HRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-ADA4098-2HRZ
Product Name Dual 1MHZ 1V Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 3 to 50 volts
Slew Rate 0.8500 V/µs
Bandwidth 1.05 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-AD526ADZ - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 4.5 volts
Slew Rate 24 V/µs
View Details
Specs
Slew Rate 0.0600 V/µs
Bandwidth 0.0800 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Package Type Bulk
View Details
Specs
Slew Rate 600 V/µs
Bandwidth 1400 MHz
Operating Temperature 0 C (32 F)
View Details