The ADA4062-4 is a quad JFET-input operational amplifier with a typical supply current of 165 μA per amplifier, a slew rate of 3.3 V/μs, and an input bias current of 50 pA maximum. It offers an offset voltage of 2.5 mV maximum for A grade and 5 mV maximum over the extended industrial temperature range of −40°C to +125°C. The device is available in a 14-lead TSSOP package and is designed for applications requiring low power, high input impedance, and precision, including industrial control, data acquisition, and active filtering.
IC OPAMP JFET 4 CIRCUIT 14TSSOP Product overview: ADA4062-4ARUZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ADA4062-4ARUZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 687-ADA4062-4ARUZ |
| Product Name | Operational Amplifier IC |
| Standards | RoHS |
| Slew Rate | 3.3 V/µs |
| Bandwidth | 1.4 MHz |