The AD8672 is a dual-channel, precision operational amplifier designed for high-accuracy signal conditioning, filtering, and instrumentation applications. It features a 10 MHz gain bandwidth product, 2.8 nV/√Hz voltage noise density, 75 μV maximum input offset voltage, and low input bias current of 12 nA. The device operates from ±5 V to ±15 V supplies with a typical supply current of 3 mA per amplifier. It is unity-gain stable and maintains output stability with capacitive loads exceeding 1000 pF. The AD8672 is available in 8-lead SOIC and MSOP packages, with the MSOP occupying half the board space of comparable amplifiers. It is specified for the extended industrial temperature range of −40°C to +125°C.
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: AD8672ARZ-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8672ARZ-REEL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 687-AD8672ARZ-REEL |
| Product Name | Operational Amplifier IC |
| Standards | RoHS |
| Supply Voltage (VS) | 10 volts |
| Slew Rate | 4 V/µs |
| Bandwidth | 10 MHz |