The AD8671 is a precision operational amplifier featuring very low noise of 2.8 nV/√Hz, low offset voltage of 75 μV max, and low input bias current of 12 nA max. It offers a 10 MHz gain bandwidth product, unity-gain stability, and operates from ±5 V to ±15 V supplies with a typical supply current of 3 mA. The device is available in an 8-lead MSOP package, requiring half the board space of comparable amplifiers. It is specified for the extended industrial temperature range of −40°C to +125°C and maintains stable operation with capacitive loads exceeding 1000 pF.
IC OPAMP GP 1 CIRCUIT 8MSOP Product overview: AD8671ARMZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8671ARMZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 687-AD8671ARMZ |
| Product Name | Operational Amplifier IC |
| Standards | RoHS |
| Supply Voltage (VS) | 10 volts |
| Slew Rate | 4 V/µs |
| Bandwidth | 10 MHz |