ERSAELECTRONICS PTE. LTD. 3.5MHz 3V MSOP Operational Amplifier IC 687-AD8642ARMZ-R2

Description
3.5MHz 70uV 3V/us 0.25pA MSOP-8 ROHS Product overview: AD8642ARMZ-R2 from Analog Devices, Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5MHz, 3V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.5MHz, 3V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8642ARMZ-R2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
3.5MHz 70uV 3V/us 0.25pA MSOP-8 ROHS Product overview: AD8642ARMZ-R2 from Analog Devices, Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5MHz, 3V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.5MHz, 3V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8642ARMZ-R2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.5MHz 3V MSOP Operational Amplifier IC - 687-AD8642ARMZ-R2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.5MHz 3V MSOP Operational Amplifier IC
687-AD8642ARMZ-R2
3.5MHz 3V MSOP Operational Amplifier IC 687-AD8642ARMZ-R2
3.5MHz 70uV 3V/us 0.25pA MSOP-8 ROHS Product overview: AD8642ARMZ-R2 from Analog Devices, Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5MHz, 3V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.5MHz, 3V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8642ARMZ-R2 can be used for catalog matching and distributor lookup.

3.5MHz 70uV 3V/us 0.25pA MSOP-8 ROHS Product overview: AD8642ARMZ-R2 from Analog Devices, Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5MHz, 3V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.5MHz, 3V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8642ARMZ-R2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD8642ARMZ-R2
Product Name 3.5MHz 3V MSOP Operational Amplifier IC
Slew Rate 3 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-5962-9095502M2A - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Bandwidth 350 MHz
Operating Temperature -55 C (-67 F)
View Details
Specs
Slew Rate 1.8 V/µs
Bandwidth 1 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Standards RoHS
Slew Rate 1200 V/µs
Bandwidth 240 MHz
View Details
Operational Amplifier IC - 687-AD625BD - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 5 V/µs
Bandwidth 25 MHz
Operating Temperature -40 C (-40 F)
View Details