ERSAELECTRONICS PTE. LTD. Low-Power 1.8 V 5 MHz 6V Operational Amplifier IC 687-AD8631ART-REEL7

Description
1.8 V, 5 MHz Rail-to-Rail Low Power Operational Amplifiers / Op Amp Single Low Power Amplifier R-R I/O 6V 5-Pin SOT-23 T/R Product overview: AD8631ART-REEL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.8 V, 5 MHz, 6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1.8 V, 5 MHz, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8631ART-REEL7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1.8 V, 5 MHz Rail-to-Rail Low Power Operational Amplifiers / Op Amp Single Low Power Amplifier R-R I/O 6V 5-Pin SOT-23 T/R Product overview: AD8631ART-REEL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.8 V, 5 MHz, 6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1.8 V, 5 MHz, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8631ART-REEL7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power 1.8 V 5 MHz 6V Operational Amplifier IC - 687-AD8631ART-REEL7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 1.8 V 5 MHz 6V Operational Amplifier IC
687-AD8631ART-REEL7
Low-Power 1.8 V 5 MHz 6V Operational Amplifier IC 687-AD8631ART-REEL7
1.8 V, 5 MHz Rail-to-Rail Low Power Operational Amplifiers / Op Amp Single Low Power Amplifier R-R I/O 6V 5-Pin SOT-23 T/R Product overview: AD8631ART-REEL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.8 V, 5 MHz, 6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1.8 V, 5 MHz, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8631ART-REEL7 can be used for catalog matching and distributor lookup.

1.8 V, 5 MHz Rail-to-Rail Low Power Operational Amplifiers / Op Amp Single Low Power Amplifier R-R I/O 6V 5-Pin SOT-23 T/R Product overview: AD8631ART-REEL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.8 V, 5 MHz, 6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1.8 V, 5 MHz, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8631ART-REEL7 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD8631ART-REEL7
Product Name Low-Power 1.8 V 5 MHz 6V Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Dual 1MHZ Operational Amplifier IC - 687-AD648JR - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1.8 V/µs
Bandwidth 1 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 12 volts
Slew Rate 2 V/µs
View Details
Specs
Slew Rate 1 V/µs
Bandwidth 0.3500 MHz
Operating Temperature 0 C (32 F)
View Details