The AD8618 is a quad, rail-to-rail input and output operational amplifier designed for single-supply operation from 2.7 V to 5 V. It features a 20 MHz bandwidth, 12 V/µs slew rate, 65 µV maximum input offset voltage, and 150 mA output drive capability. The device operates over the extended industrial temperature range of -40°C to +125°C and is available in a 14-lead TSSOP package.
IC CMOS 4 CIRCUIT 14TSSOP Product overview: AD8618ARUZ-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8618ARUZ-REEL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 687-AD8618ARUZ-REEL |
| Product Name | Operational Amplifier IC |
| Standards | RoHS |
| Supply Voltage (VS) | 2.7 volts |
| Slew Rate | 12 V/µs |
| Bandwidth | 24 MHz |