ERSAELECTRONICS PTE. LTD. Quad 20 MHz 5V TSSOP Operational Amplifier IC 687-AD8618ARU-REEL

Description
Precision, 20 MHz, CMOS, Rail-to-Rail Input/Output Operational Amplifiers / Op Amp Quad Precision Amplifier R-R I/O 5V 14-Pin TSSOP T/R Product overview: AD8618ARU-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20 MHz, 5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 20 MHz, 5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8618ARU-REEL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Precision, 20 MHz, CMOS, Rail-to-Rail Input/Output Operational Amplifiers / Op Amp Quad Precision Amplifier R-R I/O 5V 14-Pin TSSOP T/R Product overview: AD8618ARU-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20 MHz, 5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 20 MHz, 5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8618ARU-REEL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 20 MHz 5V TSSOP Operational Amplifier IC - 687-AD8618ARU-REEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 20 MHz 5V TSSOP Operational Amplifier IC
687-AD8618ARU-REEL
Quad 20 MHz 5V TSSOP Operational Amplifier IC 687-AD8618ARU-REEL
Precision, 20 MHz, CMOS, Rail-to-Rail Input/Output Operational Amplifiers / Op Amp Quad Precision Amplifier R-R I/O 5V 14-Pin TSSOP T/R Product overview: AD8618ARU-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20 MHz, 5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 20 MHz, 5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8618ARU-REEL can be used for catalog matching and distributor lookup.

Precision, 20 MHz, CMOS, Rail-to-Rail Input/Output Operational Amplifiers / Op Amp Quad Precision Amplifier R-R I/O 5V 14-Pin TSSOP T/R Product overview: AD8618ARU-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20 MHz, 5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 20 MHz, 5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8618ARU-REEL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD8618ARU-REEL
Product Name Quad 20 MHz 5V TSSOP Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Slew Rate 1 V/µs
Bandwidth 0.3500 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Standards RoHS
Slew Rate 0.1500 V/µs
Bandwidth 0.5000 MHz
View Details
Specs
Standards RoHS
Supply Voltage (VS) 12 volts
Slew Rate 2 V/µs
View Details