ERSAELECTRONICS PTE. LTD. Quad 18 V Operational Amplifier IC 687-AD8614ARTZ

Description
Single and Quad 18 V Operational Amplifiers Product overview: AD8614ARTZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18 V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 18 V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8614ARTZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Single and Quad 18 V Operational Amplifiers Product overview: AD8614ARTZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18 V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 18 V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8614ARTZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 18 V Operational Amplifier IC - 687-AD8614ARTZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 18 V Operational Amplifier IC
687-AD8614ARTZ
Quad 18 V Operational Amplifier IC 687-AD8614ARTZ
Single and Quad 18 V Operational Amplifiers Product overview: AD8614ARTZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18 V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 18 V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8614ARTZ can be used for catalog matching and distributor lookup.

Single and Quad 18 V Operational Amplifiers Product overview: AD8614ARTZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18 V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 18 V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8614ARTZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD8614ARTZ
Product Name Quad 18 V Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

4.2uA 375V 80MHz Operational Amplifier IC - 687-5962-89642012A - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 375 V/µs
Bandwidth 80 MHz
Operating Temperature -55 C (-67 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2 volts
Slew Rate 0.1500 V/µs
View Details
Specs
Standards RoHS
Slew Rate 0.3000 V/µs
Bandwidth 0.9000 MHz
View Details
Dual 50MA Operational Amplifier IC - 687-AD600AQ - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 275 V/µs
Bandwidth 35 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details