ERSAELECTRONICS PTE. LTD. Quad 5.5V TSSOP Operational Amplifier IC 687-AD8608ARU

Description
Op Amp Quad Low Noise Amplifier R-R I/O 5.5V 14-Pin TSSOP Product overview: AD8608ARU from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8608ARU can be used for catalog matching and distributor lookup.
Request a Quote
Description
Op Amp Quad Low Noise Amplifier R-R I/O 5.5V 14-Pin TSSOP Product overview: AD8608ARU from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8608ARU can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 5.5V TSSOP Operational Amplifier IC - 687-AD8608ARU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 5.5V TSSOP Operational Amplifier IC
687-AD8608ARU
Quad 5.5V TSSOP Operational Amplifier IC 687-AD8608ARU
Op Amp Quad Low Noise Amplifier R-R I/O 5.5V 14-Pin TSSOP Product overview: AD8608ARU from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8608ARU can be used for catalog matching and distributor lookup.

Op Amp Quad Low Noise Amplifier R-R I/O 5.5V 14-Pin TSSOP Product overview: AD8608ARU from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8608ARU can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD8608ARU
Product Name Quad 5.5V TSSOP Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bandwidth 350 MHz
Operating Temperature 0 C (32 F)
Package Type Tube
View Details
Specs
Slew Rate 3 V/µs
Bandwidth 1.5 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2.2 volts
Slew Rate 0.0600 V/µs
View Details