ERSAELECTRONICS PTE. LTD. Dual 5.5V MSOP Operational Amplifier IC 687-AD8602ARM-R2

Description
Precision CMOS Single-Supply Rail-to-Rail Input/Output Wideband Operational Amplifiers / Op Amp Dual Precision Amplifier R-R I/O 5.5V 8-Pin MSOP T/R Product overview: AD8602ARM-R2 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8602ARM-R2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Precision CMOS Single-Supply Rail-to-Rail Input/Output Wideband Operational Amplifiers / Op Amp Dual Precision Amplifier R-R I/O 5.5V 8-Pin MSOP T/R Product overview: AD8602ARM-R2 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8602ARM-R2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 5.5V MSOP Operational Amplifier IC - 687-AD8602ARM-R2 - ERSAELECTRONICS PTE. LTD.
Singapore
Dual 5.5V MSOP Operational Amplifier IC
687-AD8602ARM-R2
Dual 5.5V MSOP Operational Amplifier IC 687-AD8602ARM-R2
Precision CMOS Single-Supply Rail-to-Rail Input/Output Wideband Operational Amplifiers / Op Amp Dual Precision Amplifier R-R I/O 5.5V 8-Pin MSOP T/R Product overview: AD8602ARM-R2 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8602ARM-R2 can be used for catalog matching and distributor lookup.

Precision CMOS Single-Supply Rail-to-Rail Input/Output Wideband Operational Amplifiers / Op Amp Dual Precision Amplifier R-R I/O 5.5V 8-Pin MSOP T/R Product overview: AD8602ARM-R2 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8602ARM-R2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD8602ARM-R2
Product Name Dual 5.5V MSOP Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 170 V/µs
View Details
Dual 1MHZ Operational Amplifier IC - 687-AD648KR - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1.8 V/µs
Bandwidth 1 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4.2uA 375V 80MHz Operational Amplifier IC - 687-5962-89642012A - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 375 V/µs
Bandwidth 80 MHz
Operating Temperature -55 C (-67 F)
View Details
Operational Amplifier IC - 687-AD526SD - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 24 V/µs
Bandwidth 4 MHz
View Details