ERSAELECTRONICS PTE. LTD. 16 V Operational Amplifier IC 687-AD8560ACP

Description
16 V Rail-to-Rail Buffer Amplifier Product overview: AD8560ACP from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16 V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8560ACP can be used for catalog matching and distributor lookup.
Request a Quote
Description
16 V Rail-to-Rail Buffer Amplifier Product overview: AD8560ACP from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16 V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8560ACP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16 V Operational Amplifier IC - 687-AD8560ACP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16 V Operational Amplifier IC
687-AD8560ACP
16 V Operational Amplifier IC 687-AD8560ACP
16 V Rail-to-Rail Buffer Amplifier Product overview: AD8560ACP from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16 V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8560ACP can be used for catalog matching and distributor lookup.

16 V Rail-to-Rail Buffer Amplifier Product overview: AD8560ACP from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16 V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8560ACP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD8560ACP
Product Name 16 V Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Quad Operational Amplifier IC - 687-AD704JN - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 0.1000 V/µs
Bandwidth 0.8000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Operational Amplifier IC - 687-AD625SD - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 5 V/µs
Bandwidth 25 MHz
View Details
Dual 1MHZ Operational Amplifier IC - 687-AD648KR - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1.8 V/µs
Bandwidth 1 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details