ERSAELECTRONICS PTE. LTD. Automotive 250 mA 6V Operational Amplifier IC 687-AD8531AKS-REEL7

Description
Low Cost, 250 mA Output, Single-Supply Amplifiers / Op Amp Single GP R-R I/O 6V Automotive 5-Pin SC-70 T/R Product overview: AD8531AKS-REEL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250 mA, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 250 mA, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8531AKS-REEL7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Low Cost, 250 mA Output, Single-Supply Amplifiers / Op Amp Single GP R-R I/O 6V Automotive 5-Pin SC-70 T/R Product overview: AD8531AKS-REEL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250 mA, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 250 mA, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8531AKS-REEL7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 250 mA 6V Operational Amplifier IC - 687-AD8531AKS-REEL7 - ERSAELECTRONICS PTE. LTD.
Singapore
Automotive 250 mA 6V Operational Amplifier IC
687-AD8531AKS-REEL7
Automotive 250 mA 6V Operational Amplifier IC 687-AD8531AKS-REEL7
Low Cost, 250 mA Output, Single-Supply Amplifiers / Op Amp Single GP R-R I/O 6V Automotive 5-Pin SC-70 T/R Product overview: AD8531AKS-REEL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250 mA, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 250 mA, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8531AKS-REEL7 can be used for catalog matching and distributor lookup.

Low Cost, 250 mA Output, Single-Supply Amplifiers / Op Amp Single GP R-R I/O 6V Automotive 5-Pin SC-70 T/R Product overview: AD8531AKS-REEL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250 mA, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 250 mA, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8531AKS-REEL7 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD8531AKS-REEL7
Product Name Automotive 250 mA 6V Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

90MHZ Operational Amplifier IC - 687-AD603AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 275 V/µs
Bandwidth 90 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2.3 volts
Slew Rate 1.2 V/µs
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2.2 volts
Slew Rate 0.0600 V/µs
View Details
Specs
Slew Rate 13 V/µs
Bandwidth 0.0500 MHz
Operating Temperature 0 C (32 F)
View Details