ERSAELECTRONICS PTE. LTD. Automotive 250 mA 6V Operational Amplifier IC 687-AD8531AKS-R2

Description
Low Cost, 250 mA Output, Single-Supply Amplifiers / Op Amp Single GP R-R I/O 6V Automotive 5-Pin SC-70 T/R Product overview: AD8531AKS-R2 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250 mA, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 250 mA, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8531AKS-R2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Low Cost, 250 mA Output, Single-Supply Amplifiers / Op Amp Single GP R-R I/O 6V Automotive 5-Pin SC-70 T/R Product overview: AD8531AKS-R2 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250 mA, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 250 mA, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8531AKS-R2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 250 mA 6V Operational Amplifier IC - 687-AD8531AKS-R2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 250 mA 6V Operational Amplifier IC
687-AD8531AKS-R2
Automotive 250 mA 6V Operational Amplifier IC 687-AD8531AKS-R2
Low Cost, 250 mA Output, Single-Supply Amplifiers / Op Amp Single GP R-R I/O 6V Automotive 5-Pin SC-70 T/R Product overview: AD8531AKS-R2 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250 mA, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 250 mA, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8531AKS-R2 can be used for catalog matching and distributor lookup.

Low Cost, 250 mA Output, Single-Supply Amplifiers / Op Amp Single GP R-R I/O 6V Automotive 5-Pin SC-70 T/R Product overview: AD8531AKS-R2 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250 mA, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 250 mA, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8531AKS-R2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD8531AKS-R2
Product Name Automotive 250 mA 6V Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 4.5 volts
Bandwidth 250 MHz
View Details
Specs
Slew Rate 275 V/µs
Bandwidth 35 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2.7 volts
Slew Rate 0.3000 V/µs
View Details
Operational Amplifier IC - 687-AD42830 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
View Details