ERSAELECTRONICS PTE. LTD. 6V SOT-23 Operational Amplifier IC 687-AD8517ART

Description
Op Amp Single Low Voltage Amplifier R-R I/O 6V 5-Pin SOT-23 Product overview: AD8517ART from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8517ART can be used for catalog matching and distributor lookup.
Request a Quote
Description
Op Amp Single Low Voltage Amplifier R-R I/O 6V 5-Pin SOT-23 Product overview: AD8517ART from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8517ART can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6V SOT-23 Operational Amplifier IC - 687-AD8517ART - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V SOT-23 Operational Amplifier IC
687-AD8517ART
6V SOT-23 Operational Amplifier IC 687-AD8517ART
Op Amp Single Low Voltage Amplifier R-R I/O 6V 5-Pin SOT-23 Product overview: AD8517ART from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8517ART can be used for catalog matching and distributor lookup.

Op Amp Single Low Voltage Amplifier R-R I/O 6V 5-Pin SOT-23 Product overview: AD8517ART from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8517ART can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD8517ART
Product Name 6V SOT-23 Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 2.2 volts
Slew Rate 0.0600 V/µs
View Details
Dual 1MHZ Operational Amplifier IC - 687-AD648JR - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1.8 V/µs
Bandwidth 1 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2.3 volts
Slew Rate 1.2 V/µs
View Details
12MA Operational Amplifier IC - 687-AD626BN - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 0.2200 V/µs
Bandwidth 0.1000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details