ERSAELECTRONICS PTE. LTD. 5MHz 15V 1.8V SOT-23 Operational Amplifier IC 687-AD8517ART-REEL

Description
5MHz RRIO Operational Amplifier 15V/us 1.8V 5-Pin SOT-23 Product overview: AD8517ART-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 15V, 1.8V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHz, 15V, 1.8V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8517ART-REEL can be used for catalog matching and distributor lookup.
Request a Quote
Description
5MHz RRIO Operational Amplifier 15V/us 1.8V 5-Pin SOT-23 Product overview: AD8517ART-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 15V, 1.8V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHz, 15V, 1.8V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8517ART-REEL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5MHz 15V 1.8V SOT-23 Operational Amplifier IC - 687-AD8517ART-REEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHz 15V 1.8V SOT-23 Operational Amplifier IC
687-AD8517ART-REEL
5MHz 15V 1.8V SOT-23 Operational Amplifier IC 687-AD8517ART-REEL
5MHz RRIO Operational Amplifier 15V/us 1.8V 5-Pin SOT-23 Product overview: AD8517ART-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 15V, 1.8V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHz, 15V, 1.8V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8517ART-REEL can be used for catalog matching and distributor lookup.

5MHz RRIO Operational Amplifier 15V/us 1.8V 5-Pin SOT-23 Product overview: AD8517ART-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 15V, 1.8V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHz, 15V, 1.8V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8517ART-REEL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD8517ART-REEL
Product Name 5MHz 15V 1.8V SOT-23 Operational Amplifier IC
Supply Voltage (VS) 1.8 to 6 volts
Slew Rate 8 V/µs
Bandwidth 7 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Slew Rate 13 V/µs
Bandwidth 2 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Package Type Bulk
View Details
Operational Amplifier IC - 687-AD524CDZ - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 5 V/µs
Bandwidth 1 MHz
View Details