ERSAELECTRONICS PTE. LTD. Low-Power 12V 24V Operational Amplifier IC 687-AD8390ACP-REEL7

Description
Low Power, High Output Current Differential Amplifier / SP Amp DIFF AMP Single ±12V/24V 16-Pin LFCSP EP T/R Product overview: AD8390ACP-REEL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 12V, 24V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 12V, 24V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8390ACP-REEL7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Low Power, High Output Current Differential Amplifier / SP Amp DIFF AMP Single ±12V/24V 16-Pin LFCSP EP T/R Product overview: AD8390ACP-REEL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 12V, 24V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 12V, 24V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8390ACP-REEL7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power 12V 24V Operational Amplifier IC - 687-AD8390ACP-REEL7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 12V 24V Operational Amplifier IC
687-AD8390ACP-REEL7
Low-Power 12V 24V Operational Amplifier IC 687-AD8390ACP-REEL7
Low Power, High Output Current Differential Amplifier / SP Amp DIFF AMP Single ±12V/24V 16-Pin LFCSP EP T/R Product overview: AD8390ACP-REEL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 12V, 24V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 12V, 24V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8390ACP-REEL7 can be used for catalog matching and distributor lookup.

Low Power, High Output Current Differential Amplifier / SP Amp DIFF AMP Single ±12V/24V 16-Pin LFCSP EP T/R Product overview: AD8390ACP-REEL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 12V, 24V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 12V, 24V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8390ACP-REEL7 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD8390ACP-REEL7
Product Name Low-Power 12V 24V Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 C (32 F)
Package Type Tube
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2.6 volts
Slew Rate 1.2 V/µs
View Details
Operational Amplifier IC - 687-AD625BD - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 5 V/µs
Bandwidth 25 MHz
Operating Temperature -40 C (-40 F)
View Details