ERSAELECTRONICS PTE. LTD. 5.5V SOT-23 Operational Amplifier IC 687-AD8293G80ARJZ-R7

Description
INST Amp Single R-R O/P 5.5V 8-Pin SOT-23 T/R Product overview: AD8293G80ARJZ-R7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8293G80ARJZ-R7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INST Amp Single R-R O/P 5.5V 8-Pin SOT-23 T/R Product overview: AD8293G80ARJZ-R7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8293G80ARJZ-R7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V SOT-23 Operational Amplifier IC - 687-AD8293G80ARJZ-R7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V SOT-23 Operational Amplifier IC
687-AD8293G80ARJZ-R7
5.5V SOT-23 Operational Amplifier IC 687-AD8293G80ARJZ-R7
INST Amp Single R-R O/P 5.5V 8-Pin SOT-23 T/R Product overview: AD8293G80ARJZ-R7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8293G80ARJZ-R7 can be used for catalog matching and distributor lookup.

INST Amp Single R-R O/P 5.5V 8-Pin SOT-23 T/R Product overview: AD8293G80ARJZ-R7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8293G80ARJZ-R7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD8293G80ARJZ-R7
Product Name 5.5V SOT-23 Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 3 volts
Bandwidth 5.00E-4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-AD624BD - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 5 V/µs
Bandwidth 25 MHz
Operating Temperature -25 C (-13 F)
View Details
Specs
Slew Rate 70 V/µs
Bandwidth 12 MHz
Operating Temperature -55 C (-67 F)
View Details
Dual 18V 900KHZ Operational Amplifier IC - 687-AD708JN - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 0.3000 V/µs
Bandwidth 0.9000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Slew Rate 275 V/µs
Bandwidth 90 MHz
Operating Temperature -40 C (-40 F)
View Details