ERSAELECTRONICS PTE. LTD. Low-Power Quad 15V 30V Operational Amplifier IC 687-AD824AR-16

Description
Single Supply, Rail-to-Rail Low Power, FET-Input Op Amp / Op Amp Quad Low Power Amplifier R-R O/P ±15V/30V 16-Pin SOIC N Product overview: AD824AR-16 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 15V, 30V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, 15V, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD824AR-16 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Single Supply, Rail-to-Rail Low Power, FET-Input Op Amp / Op Amp Quad Low Power Amplifier R-R O/P ±15V/30V 16-Pin SOIC N Product overview: AD824AR-16 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 15V, 30V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, 15V, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD824AR-16 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power Quad 15V 30V Operational Amplifier IC - 687-AD824AR-16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Quad 15V 30V Operational Amplifier IC
687-AD824AR-16
Low-Power Quad 15V 30V Operational Amplifier IC 687-AD824AR-16
Single Supply, Rail-to-Rail Low Power, FET-Input Op Amp / Op Amp Quad Low Power Amplifier R-R O/P ±15V/30V 16-Pin SOIC N Product overview: AD824AR-16 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 15V, 30V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, 15V, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD824AR-16 can be used for catalog matching and distributor lookup.

Single Supply, Rail-to-Rail Low Power, FET-Input Op Amp / Op Amp Quad Low Power Amplifier R-R O/P ±15V/30V 16-Pin SOIC N Product overview: AD824AR-16 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 15V, 30V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, 15V, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD824AR-16 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD824AR-16
Product Name Low-Power Quad 15V 30V Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-AD42866-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
View Details
Specs
Standards RoHS
Slew Rate 10 V/µs
Bandwidth 2 MHz
View Details
Specs
Slew Rate 0.1500 V/µs
Bandwidth 0.8000 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Slew Rate 1.2 V/µs
Bandwidth 1 MHz
Operating Temperature -40 C (-40 F)
View Details