ERSAELECTRONICS PTE. LTD. Dual 17 MHz Operational Amplifier IC 687-AD823A

Description
Wide Supply Dual, 17 MHz, Rail-to-Rail Product overview: AD823A from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 17 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 17 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD823A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Wide Supply Dual, 17 MHz, Rail-to-Rail Product overview: AD823A from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 17 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 17 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD823A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 17 MHz Operational Amplifier IC - 687-AD823A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 17 MHz Operational Amplifier IC
687-AD823A
Dual 17 MHz Operational Amplifier IC 687-AD823A
Wide Supply Dual, 17 MHz, Rail-to-Rail Product overview: AD823A from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 17 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 17 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD823A can be used for catalog matching and distributor lookup.

Wide Supply Dual, 17 MHz, Rail-to-Rail Product overview: AD823A from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 17 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 17 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD823A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD823A
Product Name Dual 17 MHz Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

40MHZ Operational Amplifier IC - 687-AD521SD - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 10 V/µs
Bandwidth 2 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 275 V/µs
View Details
Specs
Standards RoHS
Quiescent Current (IQ) 200 to ? microamps
Slew Rate 1.8 V/µs
View Details
Operational Amplifier IC - 687-AD625CD - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 5 V/µs
Bandwidth 25 MHz
Operating Temperature -40 C (-40 F)
View Details