ERSAELECTRONICS PTE. LTD. 5.5V 11V SOIC Operational Amplifier IC 687-AD8131AR-REEL

Description
Low-Cost, High-Speed Differential Driver / SP Amp DIFF Line Driver Amp Single ±5.5V/11V 8-Pin SOIC N T/R Product overview: AD8131AR-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 11V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, 11V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8131AR-REEL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Low-Cost, High-Speed Differential Driver / SP Amp DIFF Line Driver Amp Single ±5.5V/11V 8-Pin SOIC N T/R Product overview: AD8131AR-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 11V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, 11V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8131AR-REEL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.5V 11V SOIC Operational Amplifier IC - 687-AD8131AR-REEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 11V SOIC Operational Amplifier IC
687-AD8131AR-REEL
5.5V 11V SOIC Operational Amplifier IC 687-AD8131AR-REEL
Low-Cost, High-Speed Differential Driver / SP Amp DIFF Line Driver Amp Single ±5.5V/11V 8-Pin SOIC N T/R Product overview: AD8131AR-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 11V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, 11V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8131AR-REEL can be used for catalog matching and distributor lookup.

Low-Cost, High-Speed Differential Driver / SP Amp DIFF Line Driver Amp Single ±5.5V/11V 8-Pin SOIC N T/R Product overview: AD8131AR-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 11V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, 11V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8131AR-REEL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD8131AR-REEL
Product Name 5.5V 11V SOIC Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Quad Operational Amplifier IC - 687-AD704JR-16 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 0.1000 V/µs
Bandwidth 0.8000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 4.5 volts
Bandwidth 250 MHz
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2 volts
Slew Rate 0.1000 V/µs
View Details
Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 170 V/µs
View Details