ERSAELECTRONICS PTE. LTD. Dual 6V 12V MSOP Operational Amplifier IC 687-AD8092ARM-REEL

Description
Low-Cost, High-Speed Rail-to-Rail Amplifiers / Op Amp Dual High Speed Amplifier R-R O/P ±6V/12V 8-Pin MSOP T/R Product overview: AD8092ARM-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 12V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6V, 12V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8092ARM-REEL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Low-Cost, High-Speed Rail-to-Rail Amplifiers / Op Amp Dual High Speed Amplifier R-R O/P ±6V/12V 8-Pin MSOP T/R Product overview: AD8092ARM-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 12V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6V, 12V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8092ARM-REEL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 6V 12V MSOP Operational Amplifier IC - 687-AD8092ARM-REEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 6V 12V MSOP Operational Amplifier IC
687-AD8092ARM-REEL
Dual 6V 12V MSOP Operational Amplifier IC 687-AD8092ARM-REEL
Low-Cost, High-Speed Rail-to-Rail Amplifiers / Op Amp Dual High Speed Amplifier R-R O/P ±6V/12V 8-Pin MSOP T/R Product overview: AD8092ARM-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 12V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6V, 12V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8092ARM-REEL can be used for catalog matching and distributor lookup.

Low-Cost, High-Speed Rail-to-Rail Amplifiers / Op Amp Dual High Speed Amplifier R-R O/P ±6V/12V 8-Pin MSOP T/R Product overview: AD8092ARM-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 12V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6V, 12V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8092ARM-REEL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD8092ARM-REEL
Product Name Dual 6V 12V MSOP Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bandwidth 0.7000 MHz
Operating Temperature 0 C (32 F)
Package Type Bulk
View Details
Operational Amplifier IC - 687-AD203SN - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 0.5000 V/µs
Bandwidth 0.0100 MHz
View Details
Operational Amplifier IC - 687-AD517JH - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 0.1000 V/µs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
Specs
Standards RoHS
Supply Voltage (VS) 4.5 to ? volts
Quiescent Current (IQ) 200 to ? microamps
View Details