ERSAELECTRONICS PTE. LTD. Dual 6V 12V SOIC Operational Amplifier IC 687-AD8072JR-REEL7

Description
Low Cost, Dual/Triple Video Amplifiers / Video Amp Dual ±6V 12V 8-Pin SOIC N T/R Product overview: AD8072JR-REEL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6V, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8072JR-REEL7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Low Cost, Dual/Triple Video Amplifiers / Video Amp Dual ±6V 12V 8-Pin SOIC N T/R Product overview: AD8072JR-REEL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6V, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8072JR-REEL7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 6V 12V SOIC Operational Amplifier IC - 687-AD8072JR-REEL7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 6V 12V SOIC Operational Amplifier IC
687-AD8072JR-REEL7
Dual 6V 12V SOIC Operational Amplifier IC 687-AD8072JR-REEL7
Low Cost, Dual/Triple Video Amplifiers / Video Amp Dual ±6V 12V 8-Pin SOIC N T/R Product overview: AD8072JR-REEL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6V, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8072JR-REEL7 can be used for catalog matching and distributor lookup.

Low Cost, Dual/Triple Video Amplifiers / Video Amp Dual ±6V 12V 8-Pin SOIC N T/R Product overview: AD8072JR-REEL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6V, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8072JR-REEL7 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD8072JR-REEL7
Product Name Dual 6V 12V SOIC Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-AD42720 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
View Details
Specs
Slew Rate 0.0600 V/µs
Bandwidth 0.0800 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2.2 volts
Slew Rate 0.0600 V/µs
View Details