ERSAELECTRONICS PTE. LTD. High-Performance Dual 12V 24V Operational Amplifier IC 687-AD8066ARZ-REEL7

Description
Op Amp Dual High Performance Amplifier R-R O/P ±12V/24V 8-Pin SOIC N T/R Product overview: AD8066ARZ-REEL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, 12V, 24V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, High-Performance, Dual, 12V, 24V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8066ARZ-REEL7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Op Amp Dual High Performance Amplifier R-R O/P ±12V/24V 8-Pin SOIC N T/R Product overview: AD8066ARZ-REEL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, 12V, 24V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, High-Performance, Dual, 12V, 24V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8066ARZ-REEL7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Performance Dual 12V 24V Operational Amplifier IC - 687-AD8066ARZ-REEL7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance Dual 12V 24V Operational Amplifier IC
687-AD8066ARZ-REEL7
High-Performance Dual 12V 24V Operational Amplifier IC 687-AD8066ARZ-REEL7
Op Amp Dual High Performance Amplifier R-R O/P ±12V/24V 8-Pin SOIC N T/R Product overview: AD8066ARZ-REEL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, 12V, 24V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, High-Performance, Dual, 12V, 24V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8066ARZ-REEL7 can be used for catalog matching and distributor lookup.

Op Amp Dual High Performance Amplifier R-R O/P ±12V/24V 8-Pin SOIC N T/R Product overview: AD8066ARZ-REEL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, 12V, 24V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, High-Performance, Dual, 12V, 24V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8066ARZ-REEL7 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD8066ARZ-REEL7
Product Name High-Performance Dual 12V 24V Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Slew Rate 10 V/µs
Bandwidth 2 MHz
View Details
Dual 50MA Operational Amplifier IC - 687-AD600AQ - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 275 V/µs
Bandwidth 35 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Operational Amplifier IC - 687-AD204JY - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Bandwidth 0.0050 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Standards RoHS
Slew Rate 1.8 V/µs
Bandwidth 1 MHz
View Details